Module 2 ground spur gear with 30 teeth, 6 mm keyway width by 2.8 mm depth, and 22 mm bore diameter. The gear has a pitch diameter of 60 mm, outside diameter of 64 mm, face width of 20 mm, hub width of 10 mm, and total length of 30 mm. It is made of SCM415 with overall carburizing heat treatment, achieving 55-60 HRC hardness. The gear meets JIS grade N5 (JIS B1702-1: 1998) precision standards. Allowable torque is 0.45 kgf·m (4.41 N·m), backlash is 0.12-0.22 mm, and weight is 16.5 kg. No secondary operations are permitted due to the carburizing process.
Module 2, 30 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-30 | KMSGB2-30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |