KNSU2-48 is a plastic spur gear with a steel core, featuring a module of 2, 48 teeth, a 60 mm bore diameter, a 96 mm pitch diameter, a 100 mm outside diameter, a 20 mm face width, and a 34 mm total length. It is constructed from MC602ST nylon with an S45C steel core, adheres to JIS grade N9 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The gear has an allowable torque of 17.8 N·m and a weight of 0.88 kg. The core is bonded via a rolled diamond knurl and groove process ensuring strong fusion. Dimensional stability and high-temperature performance up to 140°C are noted. The backslash is 0-0.44 mm.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J16 | KNSU2-48J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |