KNSU2-35 is a plastic spur gear with a steel core, module 2, 35 teeth, 20mm bore, 70mm pitch diameter, 74mm outside diameter, 20mm face width, and 45mm hub width. It has a JIS grade N9 precision rating, 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. The allowable torque is 12.0 N·m (1.22 kgf·m), with a backlash range of 0 to 0.44 mm. The total length is 34mm and the weight is 0.41kg. The gear uses a diamond-knurled core for mechanical bonding, ensuring dimensional stability under temperature variation and eliminating the need for additional fasteners.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35J20 | KNSU2-35J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |