KNSU1-70 is a plastic spur gear with a steel core,module 1, 70 teeth, and a 40 mm pitch diameter. It has a 10 mm face width, 45 mm total length, and a steel core with a 40 mm outside diameter. The gear exhibits an allowable torque of 3.46 N·m (0.35 kgf·m) and a theoretical backlash of 0~0.36 mm. It is made of MC602ST nylon bonded to an S45C steel core, meets JIS grade N9 (JIS B1702-1:1998) precision standards, and has a 20° pressure angle.
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-70J14 | KNSU1-70J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |