Plastic spur gear with steel core, module 1.5, 90 teeth, pitch diameter of 135 mm, outside diameter of 138 mm, face width of 15 mm, and hub width of 12 mm. Allowable torque is 15.4 N·m (1.57 kgf·m), backlash is 0~0.42 mm, and weight is 1.29 kg. Precision complies with JIS grade N9 (JIS B1702-1: 1998). Material is MC602ST nylon with S45C steel core. Dimensions include bore diameter of 60 mm, hub diameter of 120 mm, and total length of 100 mm.
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90J18 | KNSU1.5-90J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |