QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-28J14

Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, featuring 28 teeth, a 40 mm pitch diameter, and a 14 mm bore. The gear has a face width of 25 mm, an outside diameter of 75 mm, and a total length of 40 mm. It is manufactured with MC602ST nylon fused to an S45C steel core using a knurled surface process for high holding strength. The gear meets JIS grade N9 precision standards, has a 20° pressure angle, and supports an allowable torque of 17.7 N·m (1.80 kgf·m). The design ensures dimensional stability across temperature variations and eliminates the need for mechanical fasteners.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, featuring 28 teeth, a 40 mm pitch diameter, and a 14 mm bore. The gear has a face width of 25 mm, an outside diameter of 75 mm, and a total length of 40 mm. It is manufactured with MC602ST nylon fused to an S45C steel core using a knurled surface process for high holding strength. The gear meets JIS grade N9 precision standards, has a 20° pressure angle, and supports an allowable torque of 17.7 N·m (1.80 kgf·m). The design ensures dimensional stability across temperature variations and eliminates the need for mechanical fasteners.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-28J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-28J14
Plastic Spur Gears (metric) KNSU2.5-28J14
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Supplier's Site Datasheet
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore - KNSU2.5-28J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
KNSU2.5-28J14
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore KNSU2.5-28J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-28J14 KNSU2.5-28J14
Product Name Plastic Spur Gears (metric) Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
20 Teeth, 1.5 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY15020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details