Plastic spur gear with steel core, module 1.5, 90 teeth, packaged as KNSU1.5-90; features a 60 mm core outside diameter, 15 mm face width, 12 mm hub width, and 100 mm total length; rated for 15.4 N·m (1.57 kgf·m) allowable torque with 0~0.42 mm backlash and 1.29 kg weight; precision grade JIS N9 per JIS B1702-1:1998; gear teeth conform to standard full depth with 20° pressure angle; material is MC602ST nylon fused to S45C steel core.
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90J35 | KNSU1.5-90J35 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |