The KNSU2.5 series consists of plastic spur gears with a steel core, designed for applications requiring dimensional stability and wide temperature resistance. The gear has a module of 2.5, 30 teeth, a 75 mm pitch diameter, a 50 mm hub diameter, and a 15 mm face width. The steel core is fused to MC602ST nylon using a patented knurling and molding process, ensuring strong adhesion and minimal dimensional change with temperature variation. The precision meets JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 19.2 N·m (1.96 kgf·m) with a backlash range of 0~0.46 mm. The total length is 40 mm and the weight is 0.61 kg. The bore diameter for this variant is 45 mm, as specified for KNSU2.5-30.
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-30J14 | KNSU2.5-30J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |