Plastic spur gear with a steel core, module 2, 48 teeth, 160 mm pitch diameter, 164 mm outside diameter, 20 mm face width, and 65 mm hub width. The gear has a 60 mm bore and 125 mm total length, with an allowable torque of 17.8 N·m (1.82 kgf·m). It meets JIS grade N9 precision (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment. The backlash is 0~0.44 mm. Dimensions and torque ratings are based on the KNSU2 series specifications.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J28 | KNSU2-48J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |