KNSU2.5-24 is a plastic spur gear with a steel core, module 2.5, 24 teeth, 60 mm pitch diameter, 65 mm outside diameter, 25 mm face width, and 40 mm total length, designed for use in applications requiring dimensional stability across a wide temperature range. The gear features an MC602ST nylon tooth structure fused to an S45C steel core using a diamond-knurled bonding method. It has a precision rating of JIS grade N9 (JIS B1702-1: 1998) and a 20° pressure angle. The allowable torque is 14.5 N·m (1.48 kgf·m), and it has a theoretical backlash of 0~0.46 mm. Weight is 0.32 kg. The bushing diameter is 35 mm. Non-lubricated use is not recommended with other plastic gears due to heat and deformation risk.
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-24J14 | KNSU2.5-24J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |