QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-80J35

Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, designed for power transmission with a module of 1.5 and 80 teeth. It has a 60mm bore, 120mm pitch diameter, 123mm outside diameter, and a 15mm face width. The gear is made of MC602ST nylon fused to an S45C steel core, with a precision grade of JIS N9 per JIS B1702-1:1998 and a 20° pressure angle. The allowable torque is 13.5 N·m (1.38 kgf·m) and backlash is 0-0.42 mm. The total length is 27mm, and the weight is 1.01 kg.

Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, designed for power transmission with a module of 1.5 and 80 teeth. It has a 60mm bore, 120mm pitch diameter, 123mm outside diameter, and a 15mm face width. The gear is made of MC602ST nylon fused to an S45C steel core, with a precision grade of JIS N9 per JIS B1702-1:1998 and a 20° pressure angle. The allowable torque is 13.5 N·m (1.38 kgf·m) and backlash is 0-0.42 mm. The total length is 27mm, and the weight is 1.01 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-80J35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-80J35
Plastic Spur Gears (metric) KNSU1.5-80J35
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore - KNSU1.5-80J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
KNSU1.5-80J35
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore KNSU1.5-80J35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-80J35 KNSU1.5-80J35
Product Name Plastic Spur Gears (metric) Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details