Ground spur gear with 2.5 module, 60 teeth, made of SCM415 steel with overall carburizing and a hardness of 55~60 HRC, featuring a JIS grade N5 precision rating. The gear has a pitch diameter of 150 mm, outside diameter of 155 mm, face width of 25 mm, and a keyway of 12 x 3.3 mm. The allowable torque is 1310 N·m (134 kgf·m) with a theoretical backlash of 0.14~0.24 mm and a weight of 3.45 kg. It is designed for parallel axis applications and is not subject to secondary operations due to heat treatment.
Module 2.5, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2.5-60 | KMSGB2.5-60 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |