QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-56J25

Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Request a Quote
Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-56J25 is a plastic spur gear with a steel core, part of the KNSU1.5 series featuring a module of 1.5 and 56 teeth. The gear has a 50 mm pitch diameter, 84 mm outside diameter, 15 mm face width, and a 25 mm bore. It has a backlash of 0~0.40 mm and an allowable torque of 9.09 N·m (0.93 kgf·m), with a weight of 0.50 kg. The gear is made of MC602ST nylon with an S45C steel core, and meets JIS grade N9 precision (JIS B1702-1: 1998). The bore size of 25 mm is specified for this variant.

Datasheet Summary
Powered by GS/AI

KNSU1.5-56J25 is a plastic spur gear with a steel core, part of the KNSU1.5 series featuring a module of 1.5 and 56 teeth. The gear has a 50 mm pitch diameter, 84 mm outside diameter, 15 mm face width, and a 25 mm bore. It has a backlash of 0~0.40 mm and an allowable torque of 9.09 N·m (0.93 kgf·m), with a weight of 0.50 kg. The gear is made of MC602ST nylon with an S45C steel core, and meets JIS grade N9 precision (JIS B1702-1: 1998). The bore size of 25 mm is specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-56J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-56J25
Plastic Spur Gears (metric) KNSU1.5-56J25
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore

Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore - KNSU1.5-56J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
KNSU1.5-56J25
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore KNSU1.5-56J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-56J25 KNSU1.5-56J25
Product Name Plastic Spur Gears (metric) Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details