Plastic spur gear with steel core, module 1, 60 teeth, 40 mm bore, 60 mm pitch diameter, and 20 mm total length. The gear features a molded MC602ST nylon tooth section bonded to an S45C steel core, with a standard full-depth tooth profile, 20° pressure angle, and JIS grade N9 precision. Backlash is specified as 0~0.36 mm, and allowable torque is 2.93 N·m (0.30 kgf·m). Weight is 0.23 kg. The design ensures dimensional stability across temperature variations and is intended for use with steel mating gears to avoid heat buildup. The hub width and face width are both 10 mm.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60J15 | KNSU1-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |