QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-28J12

Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-28 is a plastic spur gear with a steel core, designed for mechanical power transmission, featuring a module of 2, 28 teeth, a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub diameter matching a 35 mm bore. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear is constructed with MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment to ensure strong mechanical bonding, providing dimensional stability and wide temperature tolerance up to 140°C. The allowable torque is 9.05 N·m (0.92 kgf·m), with axial backlash between 0 and 0.44 mm and a weight of 0.27 kg.

Datasheet Summary
Powered by GS/AI

The KNSU2-28 is a plastic spur gear with a steel core, designed for mechanical power transmission, featuring a module of 2, 28 teeth, a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub diameter matching a 35 mm bore. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear is constructed with MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment to ensure strong mechanical bonding, providing dimensional stability and wide temperature tolerance up to 140°C. The allowable torque is 9.05 N·m (0.92 kgf·m), with axial backlash between 0 and 0.44 mm and a weight of 0.27 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-28J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-28J12
Plastic Spur Gears (metric) KNSU2-28J12
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore - KNSU2-28J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
KNSU2-28J12
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore KNSU2-28J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-28J12 KNSU2-28J12
Product Name Plastic Spur Gears (metric) Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details