Module 3, 25-tooth ground spur gear with a bore hub diameter of 30 mm, pitch diameter of 75 mm, outside diameter of 81 mm, face width of 30 mm, hub width of 15 mm, and keyway width by depth of 10 mm by 3.3 mm. The gear has an allowable torque of 1.06 kgf·m, a backlash range of 0.12-0.22 mm, and a weight of 39.3 kg. It is made of SCM415 with overall carburizing, hardness of 55-60 HRC, and complies with JIS grade N5 (JIS B1702-1:1998).
Module 3, 25 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB3-25 | KMSGB3-25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |