Plastic spur gear with a steel core, module 2.5, 25 teeth, 62.5 mm pitch diameter, 67.5 mm outside diameter, 25 mm face width, and an 18 mm bore. The gear uses MC602ST nylon fused to an S45C steel core via a knurled surface process, with JIS grade N9 precision and a 20° pressure angle. Allowable torque is 15.3 N·m (1.56 kgf·m) and weight is 0.33 kg. The design provides dimensional stability across temperature variations and a clean appearance without fasteners.
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-25J18 | KNSU2.5-25J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |