QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-50J16

Description
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Description
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-50J16 is a plastic spur gear with a module of 2 and 50 teeth, designed for applications requiring a combination of lightweight and strength. It features a steel core, which enhances its durability and allows for operation in a wide temperature range, making it suitable for various environments. The gear has a finished bore of 16mm, facilitating easy installation on shafts. The tooth hardness is rated between 115 to 120 HRR, ensuring reliable performance under load. The design adheres to JIS grade N9 precision standards, ensuring consistent quality and dimensional accuracy. This gear is particularly advantageous for applications where weight reduction is critical, while still maintaining the necessary strength and performance characteristics.

Datasheet Summary
Powered by GS/AI

The KNSU2-50J16 is a plastic spur gear with a module of 2 and 50 teeth, designed for applications requiring a combination of lightweight and strength. It features a steel core, which enhances its durability and allows for operation in a wide temperature range, making it suitable for various environments. The gear has a finished bore of 16mm, facilitating easy installation on shafts. The tooth hardness is rated between 115 to 120 HRR, ensuring reliable performance under load. The design adheres to JIS grade N9 precision standards, ensuring consistent quality and dimensional accuracy. This gear is particularly advantageous for applications where weight reduction is critical, while still maintaining the necessary strength and performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-50J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-50J16
Plastic Spur Gears (metric) KNSU2-50J16
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore - KNSU2-50J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
KNSU2-50J16
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore KNSU2-50J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-50J16 KNSU2-50J16
Product Name Plastic Spur Gears (metric) Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details