Plastic spur gear with steel core, module 2, 28 teeth, finished 10 mm bore, with a pitch diameter of 56 mm, outside diameter of 60 mm, face width of 20 mm, and total length of 35 mm. Rated for an allowable torque of 9.05 N·m (0.92 kgf·m) and backlash of 0~0.44 mm. Constructed with MC602ST nylon bonded to an S45C steel core using a diamond-knurled surface process. Meets JIS grade N9 (JIS B1702-1:1998) precision standard. Weighs 0.27 kg.
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-28J10 | KNSU2-28J10 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |