QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-30J12

Description
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Description
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, available in module 1.5, feature a 30 mm bore, 30 teeth, and a 45 mm pitch diameter. The gear has a face width of 15 mm, hub width of 12 mm, and overall length of 27 mm. The allowable torque is 4.15 N·m (0.42 kgf·m) with a backlash of 0~0.38 mm and a weight of 0.15 kg. Precision complies with JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core, with a 20° pressure angle and standard full-depth teeth. The bore diameter is machined to match the hub, with no effect on strength from minor serration.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, available in module 1.5, feature a 30 mm bore, 30 teeth, and a 45 mm pitch diameter. The gear has a face width of 15 mm, hub width of 12 mm, and overall length of 27 mm. The allowable torque is 4.15 N·m (0.42 kgf·m) with a backlash of 0~0.38 mm and a weight of 0.15 kg. Precision complies with JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core, with a 20° pressure angle and standard full-depth teeth. The bore diameter is machined to match the hub, with no effect on strength from minor serration.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-30J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-30J12
Plastic Spur Gears (metric) KNSU1.5-30J12
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore - KNSU1.5-30J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
KNSU1.5-30J12
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore KNSU1.5-30J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-30J12 KNSU1.5-30J12
Product Name Plastic Spur Gears (metric) Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Spur Gears - 8787869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details