QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-56J18

Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1.5, 56 teeth, 50 mm bore, 84 mm pitch diameter, 87 mm outside diameter, 15 mm face width, and 12 mm hub width, with a maximum allowable torque of 9.09 N·m and backlash of 0~0.40 mm. The gear is made of MC602ST nylon with an S45C steel core, satisfies JIS grade N9 (JIS B1702-1: 1998), and has a 20° pressure angle and standard full-depth teeth.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1.5, 56 teeth, 50 mm bore, 84 mm pitch diameter, 87 mm outside diameter, 15 mm face width, and 12 mm hub width, with a maximum allowable torque of 9.09 N·m and backlash of 0~0.40 mm. The gear is made of MC602ST nylon with an S45C steel core, satisfies JIS grade N9 (JIS B1702-1: 1998), and has a 20° pressure angle and standard full-depth teeth.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-56J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-56J18
Plastic Spur Gears (metric) KNSU1.5-56J18
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Supplier's Site Datasheet
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore - KNSU1.5-56J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
KNSU1.5-56J18
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore KNSU1.5-56J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-56J18 KNSU1.5-56J18
Product Name Plastic Spur Gears (metric) Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.3, 90 Tooth Brass Spur Gear - A 1B 2MY03090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details