KNSU1-60 is a plastic spur gear with a steel core, featuring a module of 1, 60 teeth, a 40 mm bore, a 60 mm pitch diameter, a 62 mm outside diameter, a 10 mm face width, and a 20 mm total length. It has an allowable torque of 2.93 N·m (0.30 kgf·m) and a backlash of 0~0.36 mm, with a weight of 0.23 kg. The gear is made of MC602ST nylon with an S45C steel core, complies with JIS grade N9 (JIS B1702-1:1998), and has a 20° pressure angle. The hub and core are fused through a diamond-knurled and grooved interface designed for high holding strength.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60J20 | KNSU1-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |