Plastic spur gears with a steel core, module 2.5, 30 teeth, 15 mm bore, 75 mm pitch diameter, 80 mm outside diameter, 25 mm face width, and 50 mm hub width. The gear uses MC602ST nylon fused to an S45C steel core with a diamond knurling process for high holding strength. It has a 20° pressure angle, JIS grade N9 precision, and an allowable torque of 19.2 N·m (1.96 kgf·m). The design offers dimensional stability across a wide temperature range and improved appearance through the elimination of mechanical fasteners.
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-30J15 | KNSU2.5-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |