QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-80J32

Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and a 60 mm bore. The gear has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and total length of 85 mm. It has an allowable torque of 13.5 N·m (1.38 kgf·m) and a backlash of 0~0.42 mm. The core is made of S45C steel, and the gear material is MC602ST nylon. Precision conforms to JIS grade N9 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and a 60 mm bore. The gear has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and total length of 85 mm. It has an allowable torque of 13.5 N·m (1.38 kgf·m) and a backlash of 0~0.42 mm. The core is made of S45C steel, and the gear material is MC602ST nylon. Precision conforms to JIS grade N9 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-80J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-80J32
Plastic Spur Gears (metric) KNSU1.5-80J32
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore - KNSU1.5-80J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
KNSU1.5-80J32
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore KNSU1.5-80J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-80J32 KNSU1.5-80J32
Product Name Plastic Spur Gears (metric) Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details