QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-100J10

Description
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote Datasheet
Description
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-100J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-100J10
Plastic Spur Gears (metric) KNSU1-100J10
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore - KNSU1-100J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
KNSU1-100J10
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore KNSU1-100J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-100J10 KNSU1-100J10
Product Name Plastic Spur Gears (metric) Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK AG6-30R1E24, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Module 1.5, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details