KNSU1-90 is a plastic spur gear with a steel core, module 1, 90 teeth, 40 mm bore, 90 mm pitch diameter, 92 mm outside diameter, 10 mm face width, and 55 mm total length. The allowable torque is 4.56 N·m (0.46 kgf·m), with a backlash of 0~0.36 mm and weight of 0.32 kg. The gear teeth are standard full depth with a 20° pressure angle and follow JIS grade N9 (JIS B1702-1:1998) precision. The material is MC602ST nylon fused to an S45C metal core. The design provides dimensional stability over a wide temperature range. The part is rated for use at ambient temperatures up to 120°C with compensation factors applied.
Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-90J10 | KNSU1-90J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |