KNSU2-35J22 is a plastic spur gear with a steel core, part of the KNSU series featuring MC602ST nylon teeth and an S45C steel core. The gear has a module of 2, 35 teeth, a pitch diameter of 70 mm, an outside diameter of 74 mm, a face width of 20 mm, and a hub bore diameter of 22 mm. It has a total length of 34 mm and an allowable torque of 12.0 N·m (1.22 kgf·m). The gear is machined to JIS grade N9 (JIS B1702-1:1998) precision with a 20° pressure angle and standard full-depth teeth. The steel core is integral with the nylon through a patented knurling and casting process that ensures strong bonding and dimensional stability. The design eliminates fasteners for a cleaner appearance and supports operation in ambient temperatures up to 120°C. Weight is 0.41 kg.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35J22 | KNSU2-35J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |