Plastic spur gear with a steel core, module 2, 40 teeth, 60 mm bore, 160 mm pitch diameter, 164 mm outside diameter, 20 mm face width, and 34 mm total length. The gear is rated for an allowable torque of 14.2 N·m (1.45 kgf·m) and features a JIS grade N9 precision tooth profile with a 20° pressure angle. The MC602ST nylon is fused to an S45C steel core using a diamond-knurled surface and grooved retention method, ensuring high holding strength and dimensional stability across a wide temperature range. Weight is 0.71 kg. Backlash is specified as 0~0.44 mm for this series.
Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-40J19 | KNSU2-40J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |