Plastic spur gear with steel core, module 2, 40 teeth, 60 mm outside diameter, 20 mm face width, and 60 mm hub diameter. Precision JIS grade N9, 20° pressure angle, molded MC602ST nylon on S45C steel core using a diamond knurl and groove bonding process. Allowable torque is 14.2 N·m (1.45 kgf·m) with backlash ranging from 0 to 0.44 mm. Total length is 34 mm. Designed for high dimensional stability and operation up to 140°C.
Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-40J30 | KNSU2-40J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |