The KNSU2 series consists of plastic spur gears with a steel core, using MC602ST nylon molded onto an S45C metal hub. The gear has a module of 2, 45 teeth, a pitch diameter of 90 mm, an outside diameter of 94 mm, a face width of 20 mm, and a bore diameter of 55 mm. The allowable torque is 16.5 N·m (1.68 kgf·m), with a backlash range of 0 to 0.44 mm. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a standard 20° pressure angle. The steel core is treated with a diamond knurl and grooves to ensure strong bonding with the nylon, providing dimensional stability and high holding strength. The part is designed for use in applications requiring good temperature resistance and low thermal expansion.
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-45J25 | KNSU2-45J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |