QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-28J19

Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-28J19 is a plastic spur gear featuring a module of 2 and 28 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore of 19mm, making it suitable for various applications requiring precise gear engagement. The gear is manufactured from MC nylon, which provides good dimensional stability and can operate effectively in a wide temperature range, up to 140°C. The design includes a standard full depth tooth profile with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. The product is categorized under JIS grade N9 for precision, indicating a high level of manufacturing quality. It is important to note that the allowable torque values are calculated based on assumed usage conditions, and the gear may require lubrication when used in pairs to prevent heat generation.

Datasheet Summary
Powered by GS/AI

The KNSU2-28J19 is a plastic spur gear featuring a module of 2 and 28 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore of 19mm, making it suitable for various applications requiring precise gear engagement. The gear is manufactured from MC nylon, which provides good dimensional stability and can operate effectively in a wide temperature range, up to 140°C. The design includes a standard full depth tooth profile with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. The product is categorized under JIS grade N9 for precision, indicating a high level of manufacturing quality. It is important to note that the allowable torque values are calculated based on assumed usage conditions, and the gear may require lubrication when used in pairs to prevent heat generation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-28J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-28J19
Plastic Spur Gears (metric) KNSU2-28J19
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU2-28J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU2-28J19
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU2-28J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-28J19 KNSU2-28J19
Product Name Plastic Spur Gears (metric) Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Mitre & Bevel Gears - 5216014 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Hardened; Steel
View Details