KNSU2-50J32 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon teeth and an S45C metal core. The gear has a module of 2, 50 teeth, a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 20 mm, and a hub diameter of 32 mm. It conforms to JIS grade N9 (JIS B1702-1:1998) precision standards. The allowable torque is 18.8 N·m (1.92 kgf·m), with a backlash range of 0 to 0.44 mm. The gear is designed for high dimensional stability and operates within a wide temperature range, with the metal core fused to the nylon via a diamond-knurled surface for strong mechanical bond. The total length is 34 mm, and the weight is 0.90 kg.
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-50J32 | KNSU2-50J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |