KMSGB3-35 is a metric ground spur gear with a module of 3, 35 teeth, and a bore diameter of 35 mm. It has a pitch diameter of 105 mm, an outside diameter of 111 mm, a face width of 30 mm, and a hub width of 15 mm. The keyway is 10 mm wide by 3.3 mm deep. The gear has an allowable torque of 2.02 N·m and a weight of 2.02 kg. Backlash is specified as 0.14~0.24 mm. The gear is made from SCM415 with overall carburizing heat treatment, achieving 55~60 HRC hardness. It meets JIS grade N5 (JIS B1702-1: 1998) precision standards. This part belongs to a series that prohibits secondary operations due to the carburizing process.
Module 3, 35 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB3-35 | KMSGB3-35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |