QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-44J22

Description
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Description
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2-44J22 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon teeth bonded to an S45C steel core. The gear has a module of 2, 44 teeth, a pitch diameter of 88 mm, an outside diameter of 92 mm, a face width of 20 mm, and a hub diameter of 22 mm. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 16.0 N·m (1.63 kgf·m), with a backlash range of 0~0.44 mm and a weight of 0.74 kg. The gear is designed for high dimensional stability and operates effectively across a wide temperature range, with the metal core secured via diamond knurling and grooving for enhanced bonding. The bore is finished to 22 mm, consistent with the catalog number KNSU2-44.

Datasheet Summary
Powered by GS/AI

KNSU2-44J22 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon teeth bonded to an S45C steel core. The gear has a module of 2, 44 teeth, a pitch diameter of 88 mm, an outside diameter of 92 mm, a face width of 20 mm, and a hub diameter of 22 mm. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 16.0 N·m (1.63 kgf·m), with a backlash range of 0~0.44 mm and a weight of 0.74 kg. The gear is designed for high dimensional stability and operates effectively across a wide temperature range, with the metal core secured via diamond knurling and grooving for enhanced bonding. The bore is finished to 22 mm, consistent with the catalog number KNSU2-44.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-44J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-44J22
Plastic Spur Gears (metric) KNSU2-44J22
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore - KNSU2-44J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
KNSU2-44J22
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore KNSU2-44J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-44J22 KNSU2-44J22
Product Name Plastic Spur Gears (metric) Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details