KNSU2-32 is a plastic spur gear with a steel core, module 2, 32 teeth, 40 mm bore diameter, 64 mm pitch diameter, 68 mm outside diameter, 20 mm face width, and 34 mm total length, conforming to JIS grade N9 precision. The gear features an MC602ST nylon housing fused to an S45C steel core using a diamond-knurled surface for high holding strength, with an allowable torque of 10.7 N·m and a weight of 0.35 kg. The pressure angle is 20°, and the teeth are standard full depth. Dimensional stability is maintained across temperature variations due to the full-surface nylon core bond.
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-32J15 | KNSU2-32J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |