The KNSU2-28 is a plastic spur gear with a steel core, module 2, 28 teeth, and a pitch diameter of 56 mm. It features a 35 mm bore, 20 mm face width, and 34 mm total length. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface for high holding strength. It has a pressure angle of 20°, standard full-depth teeth, and meets JIS grade N9 precision (JIS B1702-1: 1998). The allowable torque is 9.05 N·m (0.92 kgf·m), with a backlash range of 0-0.44 mm. The gear is designed for use with metal mating gears to avoid heat buildup from plastic-on-plastic contact.
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-28J18 | KNSU2-28J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |