Plastic spur gears with a steel core, module 1.5, 70 teeth, and a 50 mm bore diameter, featuring a 105 mm pitch diameter, 108 mm outside diameter, 12 mm face width, and 27 mm total length. The gear has a JIS grade N9 precision rating, standard full-depth teeth with a 20° pressure angle, and is constructed from MC602ST nylon fused to an S45C steel core. Allowable torque is 11.7 N·m (1.19 kgf·m) with a theoretical backlash of 0~0.42 mm and a weight of 0.70 kg.
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-70J28 | KNSU1.5-70J28 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |