Module 4, 15-tooth ground spur gear with a bore width of 8 mm and depth of 3.3 mm, featuring a JIS grade N5 precision rating and carburized SCM415 steel construction with a hardness of 55-60 HRC. The gear has a theoretical backlash of 0.14-0.24 mm and an allowable torque of 0.83 N·m. It is designed for direct installation without secondary operations due to the carburizing process. The hub diameter is 48 mm, outside diameter is 68 mm, face width is 40 mm, and total length is 60 mm.
Module 4, 15 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-15 | KMSGB4-15 |
| Product Name | Metal Spur Gears (metric) | Module 4, 15 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |