Plastic spur gears with a steel core, module 1.5, designed for mechanical power transmission. The gear has a 30 mm bore, 30 teeth, a pitch diameter of 45 mm, and a face width of 15 mm. Backlash is specified as 0~0.38 mm. The allowable torque is 4.15 N·m (0.42 kgf·m), and the weight is 0.15 kg. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core, with a 20° pressure angle and full-depth teeth. The hub and core dimensions are consistent with the KNSU1.5 series, and the part incorporates a serrated hub design for secure metal-plastic bonding.
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-30J17 | KNSU1.5-30J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |