KNSU2-40J16 is a plastic spur gear with a steel core, part of the KNSU2 series featuring a module of 2, 40 teeth, and a 60 mm bore. The gear has a pitch diameter of 80 mm, outside diameter of 84 mm, face width of 20 mm, and total length of 34 mm. It is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for strong mechanical bonding. The gear meets JIS grade N9 precision standards (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The catalog specifies an allowable torque of 14.2 N·m (1.45 kgf·m) and a weight of 0.71 kg. The bore diameter of 60 mm is consistent with the KNSU2-40 part number listed, and the J16 suffix likely indicates an ordering variant not affecting mechanical specifications.
Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-40J16 | KNSU2-40J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |