KNSU2-36 is a plastic spur gear with a steel core, featuring a module of 2, 36 teeth, a 45 mm hub diameter, a 72 mm pitch diameter, a 76 mm outside diameter, a 20 mm face width, and a 34 mm total length. It has a JIS grade N9 precision rating, a 20° pressure angle, and uses MC602ST nylon molded onto an S45C steel core with a diamond-knurl bond for enhanced holding strength. The allowable torque is 12.5 N·m (1.27 kgf·m), with a backlash range of 0-0.44 mm and a weight of 0.42 kg. The gear is designed for dimensional stability across temperature variations and has a clean, bolt-free appearance.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36J20 | KNSU2-36J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |