QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-30J16

Description
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Description
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-30J16 is a plastic spur gear with a module of 2.5 and 30 teeth, designed for applications requiring a lightweight yet durable component. It features a steel core, which enhances its strength and stability, making it suitable for various mechanical systems. The gear has a finished bore of 16mm, allowing for easy integration into assemblies. The material used is MC nylon, which provides good dimensional stability and can withstand a wide temperature range, making it effective in environments with temperature fluctuations. The gear is manufactured to JIS grade N9 precision standards, ensuring reliable performance in applications where precision is critical.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-30J16 is a plastic spur gear with a module of 2.5 and 30 teeth, designed for applications requiring a lightweight yet durable component. It features a steel core, which enhances its strength and stability, making it suitable for various mechanical systems. The gear has a finished bore of 16mm, allowing for easy integration into assemblies. The material used is MC nylon, which provides good dimensional stability and can withstand a wide temperature range, making it effective in environments with temperature fluctuations. The gear is manufactured to JIS grade N9 precision standards, ensuring reliable performance in applications where precision is critical.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-30J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-30J16
Plastic Spur Gears (metric) KNSU2.5-30J16
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Supplier's Site Datasheet
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore - KNSU2.5-30J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
KNSU2.5-30J16
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore KNSU2.5-30J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-30J16 KNSU2.5-30J16
Product Name Plastic Spur Gears (metric) Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details