KNSU1-60 is a plastic spur gear with a steel core, featuring a module of 1, 60 teeth, a pitch diameter of 60 mm, an outside diameter of 62 mm, a face width of 10 mm, and a total length of 45 mm. It has an allowable torque of 2.93 N·m and a backlash range of 0~0.36 mm, with a weight of 0.23 kg. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) precision standards, uses MC602ST nylon molded onto an S45C steel core, and has a 20° pressure angle with standard full-depth teeth.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60 | KNSU1-60 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |