The KNSU1-48J16 is a plastic spur gear featuring a steel core, designed for applications requiring durability and precision. It has a module of 1 and consists of 48 teeth, with a finished bore diameter of 16mm. The gear is constructed from MC nylon fused to a metal core, providing a wide operational temperature range and good dimensional stability. The allowable torque for this gear is specified, ensuring it can handle the expected loads in various applications. The gear's design includes standard full-depth teeth and a pressure angle of 20°, adhering to JIS grade N9 specifications. This product is suitable for use in environments where weight reduction and corrosion resistance are important factors.
Module 1, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-48J16 | KNSU1-48J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |