QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-25J15

Description
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-25J15 is a plastic spur gear with a module of 2 and 25 teeth, designed for applications requiring a lightweight and durable solution. It features a finished bore of 15mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability across a wide temperature range. The design includes standard full-depth gear teeth with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. This product is suitable for use in environments where weight reduction is critical, and it offers good performance in terms of torque transmission.

Datasheet Summary
Powered by GS/AI

The KNSU2-25J15 is a plastic spur gear with a module of 2 and 25 teeth, designed for applications requiring a lightweight and durable solution. It features a finished bore of 15mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability across a wide temperature range. The design includes standard full-depth gear teeth with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. This product is suitable for use in environments where weight reduction is critical, and it offers good performance in terms of torque transmission.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-25J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-25J15
Plastic Spur Gears (metric) KNSU2-25J15
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU2-25J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU2-25J15
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU2-25J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-25J15 KNSU2-25J15
Product Name Plastic Spur Gears (metric) Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details