Plastic spur gears with a steel core, module 1.5, 90 teeth, and a 60 mm bore, designed for high torque transmission with a maximum allowable torque of 15.4 N·m and a backlash range of 0~0.42 mm. The gear features a 12 mm face width, 15 mm hub width, and is constructed from MC602ST nylon fused to an S45C steel core, with JIS grade N9 precision. Total length is 100 mm, and the weight is 1.29 kg. The product is rated for operation within a wide temperature range and maintains dimensional stability under thermal variation.
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90J15 | KNSU1.5-90J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |