Plastic spur gears with a steel core, module 1.5, for use in mechanical drives. The gear has a 30-tooth count, 45 mm pitch diameter, 48 mm outside diameter, and a 30 mm hub bore. Backlash is 0~0.38 mm, and allowable torque is 4.15 N·m (0.42 kgf·m). Weight is 0.15 kg. Construction uses MC602ST nylon fused to an S45C steel core, with JIS grade N9 precision and a 20° pressure angle. Total length is 27 mm, face width 15 mm, and hub width 12 mm. Dimensions and ratings are consistent across the KNSU1.5 series.
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-30J14 | KNSU1.5-30J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |