Plastic spur gear with steel core, module 2.5, 24 teeth, 60 mm pitch diameter, 65 mm outside diameter, 25 mm face width, and 35 mm hub width, designed for use with a 35 mm bore. Precision grade JIS N9 per JIS B1702-1:1998, with 20° pressure angle and standard full-depth teeth. The gear combines MC602ST nylon molded onto a S45C steel core using a diamond-knurled surface for high holding strength, ensuring dimensional stability across temperature variations. Allowable torque is 14.5 N·m (1.48 kgf·m), with backlash between 0 and 0.44 mm. Weight is 0.32 kg. Designed for applications requiring wide temperature tolerance and clean appearance without fasteners.
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-24J16 | KNSU2.5-24J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |