KNSU2-48 is a plastic spur gear with a steel core, featuring a module of 2, 48 teeth, and a pitch diameter of 96 mm. It has a bore diameter of 60 mm, an outside diameter of 100 mm, a face width of 20 mm, and a total length of 34 mm. The gear is rated for an allowable torque of 17.8 N·m (1.82 kgf·m) and exhibits a backlash range of 0 to 0.44 mm. It complies with JIS grade N9 precision standards (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment for enhanced holding strength. The design ensures dimensional stability over a wide temperature range and maintains a clean, bolt-free appearance.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48 | KNSU2-48 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |