Plastic spur gear with a steel core, module 2, 35 teeth, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, and 60 mm total length. Made of MC602ST nylon fused to an S45C steel core via a knurled interface, it meets JIS grade N9 (JIS B1702-1: 1998). Allowable torque is 23.5 N·m (2.39 kgf·m), with backlash between 0 and 0.46 mm. Operates reliably up to 140°C with minimal dimensional change due to full-surface nylon bonding to the core. Hub bore diameter is not specified.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35J19 | KNSU2-35J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |